Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54AC11DM
54AC11DM
Active
Logic - Gates and Inverters
Description:
AND GATE, AC SERIES CMOS
Manufacturer:
National Semiconductor
Datasheet:
54AC11DM Datasheet
History Price: $1.12000
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54AC11DM vs 54AC14/B2A
Part No
54AC11DM
54AC14/B2A
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Rochester Electronics
Series
54AC
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
-
Number of Circuits
3
-
Number of Inputs
3
-
Features
-
-
Voltage - Supply
2V ~ 6V
-
Current - Quiescent (Max)
40 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.9V ~ 1.65V
-
Input Logic Level - High
2.1V ~ 3.85V
-
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-