54ACT244/B2A
54ACT244/B2A
Active
Description:  54ACT244/B2A - DUAL MARKED (5962
Manufacturer:  Rochester Electronics
History Price: $147.68000
In Stock: 15300
54ACT244/B2A vs 54ABT245/B2A
Series
54ACT
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
32mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
-
Package / Case
20-CLCC
-
Supplier Device Package
20-LCCC (8.89x8.89)
-