Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Bits per Element
4
8
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
24-CDIP (0.600", 15.24mm)
Supplier Device Package
20-LCCC (8.89x8.89)
24-CDIP