54ACTQ16245W-QV
54ACTQ16245W-QV
Active
Description:  IC TXRX NON-INVERT 5.5V 48CFP
Manufacturer:  National Semiconductor
History Price: $224.19000
In Stock: 17940
54ACTQ16245W-QV vs 54ABT244J-QMLV
Series
54ACTQ
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
48-CFlatpack
20-CDIP (0.300", 7.62mm)
Supplier Device Package
48-CFP
20-CERDIP