54ACTQ245LMQB-R
54ACTQ245LMQB-R
Active
Description:  IC TXRX NON-INVERT 5.5V 20LCCC
Manufacturer:  National Semiconductor
History Price: $266.76000
In Stock: 23220
54ACTQ245LMQB-R vs 54ACTQ827FMQB
Series
54ACTQ
54ACTQ
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
10
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
24-CFlatpack
Supplier Device Package
20-LCCC (8.89x8.89)
24-CFlatpack