Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54ALS21AE/883
54ALS21AE/883
Active
Logic - Gates and Inverters
Description:
AND GATE, TTL, CQCC20
Manufacturer:
National Semiconductor
Datasheet:
54ALS21AE/883 Datasheet
History Price: $3.62000
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54ALS21AE/883 vs 54AC11DM
Part No
54ALS21AE/883
54AC11DM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
-
54AC
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
AND Gate
Number of Circuits
-
3
Number of Inputs
-
3
Features
-
-
Voltage - Supply
-
2V ~ 6V
Current - Quiescent (Max)
-
40 μA
Current - Output High, Low
-
24mA, 24mA
Input Logic Level - Low
-
0.9V ~ 1.65V
Input Logic Level - High
-
2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL
-
8.5ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)