54F00/BCA
54F00/BCA
Active
Description:  DUAL MARKED (M38510/33001BCA)
Manufacturer:  Rochester Electronics
Datasheet:   54F00/BCA Datasheet
History Price: $64.79000
In Stock: 46400
54F00/BCA vs 54F32DC
Part No
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Obsolete
Logic Type
-
OR Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
15.5 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
7.5ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)