54F02FMQB
54F02FMQB
Active
Description:  QUAD 2-INPUT NOR GATE
Manufacturer:  National Semiconductor
Datasheet:   54F02FMQB Datasheet
History Price: $2.35000
In Stock: 28400
54F02FMQB vs 54F00/BCA
Series
54F
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
13 mA
-
Current - Output High, Low
1mA, 20mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-