54F04/BCA
54F04/BCA
Active
Description:  DUAL MARKED (M38510/33002BCA)
Manufacturer:  Rochester Electronics
Datasheet:   54F04/BCA Datasheet
History Price: $67.08000
In Stock: 44800
54F04/BCA vs 54F20/BCA
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
5.1 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
7ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)