Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54F109FMQB
54F109FMQB
Active
Logic - Flip Flops
Description:
J-K FLIP-FLOP
Manufacturer:
National Semiconductor
Datasheet:
54F109FMQB Datasheet
History Price: $1.91000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F109FMQB vs 54F175DM
Part No
54F109FMQB
54F175DM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
F109
54F
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Master Reset
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
1
Number of Bits per Element
1
4
Clock Frequency
70 MHz
80 MHz
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
10.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
17 mA
34 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-CFlatPack
16-CDIP
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)