54F109FMQB
54F109FMQB
Active
Description:  J-K FLIP-FLOP
Manufacturer:  National Semiconductor
Datasheet:   54F109FMQB Datasheet
History Price: $1.91000
In Stock: 5200
54F109FMQB vs 54F564DM
Series
F109
54F
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Standard
Type
JK Type
D-Type
Output Type
Complementary
Tri-State, Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
70 MHz
100 MHz
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
9.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
1mA, 20mA
3mA, 20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
17 mA
86 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-CFlatPack
20-CERDIP
Package / Case
16-CFlatpack
20-CDIP (0.300", 7.62mm)