Function
Set(Preset) and Reset
Standard
Output Type
Complementary
Tri-State
Number of Bits per Element
1
8
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
11ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
1mA, 20mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
17 mA
1 mA
Input Capacitance
-
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-CFlatPack
20-CDIP
Package / Case
16-CFlatpack
20-CDIP (0.300", 7.62mm)