54F10LM
54F10LM
Active
Description:  NAND GATE, F/FAST SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54F10LM Datasheet
History Price: $2.59000
In Stock: 10400
54F10LM vs 54F02FMQB
Part No
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NOR Gate
Number of Circuits
3
4
Number of Inputs
3
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
7.7 mA
13 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
7.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-LCCC (8.89x8.89)
14-CFP
Package / Case
20-CLCC
14-CFlatPack