54F11LMQB
54F11LMQB
Active
Description:  TRIPLE 3-INPUT AND GATE
Manufacturer:  National Semiconductor
Datasheet:   54F11LMQB Datasheet
History Price: $2.40000
In Stock: 43200
54F11LMQB vs 54F14DM-MLS
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
Inverter
Number of Circuits
3
6
Number of Inputs
3
1
Features
-
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
9.7 mA
25 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
1.1V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
13ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCCC (8.89x8.89)
14-CERDIP
Package / Case
20-CLCC
14-CDIP (0.300", 7.62mm)