Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 54F132/QCA
54F132/QCA
Active
Logic - Gates and Inverters
Description:
54F132 - NAND GATE, QUAD 2-INPUT
Manufacturer:
Rochester Electronics
Datasheet:
54F132/QCA Datasheet
History Price: $218.40000
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F132/QCA vs 54F13LMQB
Part No
54F132/QCA
54F13LMQB
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
Schmitt Trigger
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
10 mA
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
1.05V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
22ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC