54F13LMQB
54F13LMQB
Active
Description:  NAND GATE
Manufacturer:  National Semiconductor
Datasheet:   54F13LMQB Datasheet
History Price: Active
In Stock: 8000
54F13LMQB vs 54F132/QCA
Series
54F
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
2
-
Number of Inputs
4
-
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
10 mA
-
Current - Output High, Low
1mA, 20mA
-
Input Logic Level - Low
1.05V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
22ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-LCCC (8.89x8.89)
-
Package / Case
20-CLCC
-