54F14/B2A
54F14/B2A
Active
Description:  54F14 - Inverter, F/FAST Series,
Manufacturer:  Rochester Electronics
Datasheet:   54F14/B2A Datasheet
History Price: Active
In Stock: 24400
54F14/B2A vs 54F10LMQB
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
3
Number of Inputs
6
3
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
7.7 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.5V
0.8V
Input Logic Level - High
2.5V
2V
Max Propagation Delay @ V, Max CL
13ns @ 5V, 50pF
7ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-LCCC (8.89x8.89)
20-LCCC (8.89x8.89)
Package / Case
20-CLCC
20-CLCC