54F14/B2A
54F14/B2A
Active
Description:  54F14 - Inverter, F/FAST Series,
Manufacturer:  Rochester Electronics
Datasheet:   54F14/B2A Datasheet
History Price: Active
In Stock: 24400
54F14/B2A vs 54F14/BCA
Series
54F
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
6
-
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
-
-
Current - Output High, Low
1mA, 20mA
-
Input Logic Level - Low
0.5V
-
Input Logic Level - High
2.5V
-
Max Propagation Delay @ V, Max CL
13ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-LCCC (8.89x8.89)
-
Package / Case
20-CLCC
-