Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 54F14/B2A
54F14/B2A
Active
Logic - Gates and Inverters
Description:
54F14 - Inverter, F/FAST Series,
Manufacturer:
Rochester Electronics
Datasheet:
54F14/B2A Datasheet
History Price: Active
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F14/B2A vs 54F86DC
Part No
54F14/B2A
54F86DC
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
National Semiconductor
Series
54F
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
XOR (Exclusive OR)
Number of Circuits
6
4
Number of Inputs
6
2
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
-
28 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.5V
0.8V
Input Logic Level - High
2.5V
2V
Max Propagation Delay @ V, Max CL
13ns @ 5V, 50pF
8.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCCC (8.89x8.89)
14-CERDIP
Package / Case
20-CLCC
14-CDIP (0.300", 7.62mm)