54F174LMQB
54F174LMQB
Active
Description:  D FLIP-FLOP, F/FAST SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54F174LMQB Datasheet
History Price: $8.27000
In Stock: 20800
54F174LMQB vs 54FCT374ATDB
Series
54F
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Non-Inverted
Tri-State
Number of Elements
1
1
Number of Bits per Element
6
8
Clock Frequency
70 MHz
-
Max Propagation Delay @ V, Max CL
12ns @ 5V, 50pF
7.2ns @ 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
1mA, 20mA
15mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
45 mA
1 mA
Input Capacitance
-
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCCC (8.89x8.89)
20-CDIP
Package / Case
20-CLCC
20-CDIP (0.300", 7.62mm)