54F175/B2A
54F175/B2A
Active
Description:  54F175 - D FLIP-FLOP, F/FAST SER
Manufacturer:  Rochester Electronics
Datasheet:   54F175/B2A Datasheet
History Price: $80.08000
In Stock: 37200
54F175/B2A vs 54F109DC
Series
-
F109
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
JK Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
70 MHz
Max Propagation Delay @ V, Max CL
-
10.5ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
1mA, 20mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
17 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
16-CDIP
Package / Case
-
16-CDIP (0.300", 7.62mm)