54F175/BEA
54F175/BEA
Active
Description:  DUAL MARKED (M38510/34104BEA)
Manufacturer:  Rochester Electronics
Datasheet:   54F175/BEA Datasheet
History Price: $70.09000
In Stock: 3600
54F175/BEA vs 54F175LM
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
4
Clock Frequency
-
80 MHz
Max Propagation Delay @ V, Max CL
-
10.5ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
1mA, 20mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
34 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC