Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Rochester Electronics 54F175/BEA
54F175/BEA
Active
Logic - Flip Flops
Description:
DUAL MARKED (M38510/34104BEA)
Manufacturer:
Rochester Electronics
Datasheet:
54F175/BEA Datasheet
History Price: $70.09000
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F175/BEA vs 54F574LMQB
Part No
54F175/BEA
54F574LMQB
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Standard
Type
-
D-Type
Output Type
-
Tri-State, Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
8
Clock Frequency
-
60 MHz
Max Propagation Delay @ V, Max CL
-
9.5ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
3mA, 20mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
86 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC