54F175DM
54F175DM
Active
Description:  D FLIP-FLOP, F/FAST SERIES, 1-FU
Manufacturer:  National Semiconductor
Datasheet:   54F175DM Datasheet
History Price: $6.00000
In Stock: 46160
54F175DM vs 54F378FMQB
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
Master Reset
Standard
Type
D-Type
D-Type
Output Type
Complementary
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
4
6
Clock Frequency
80 MHz
70 MHz
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
10.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
1mA, 20mA
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
34 mA
45 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-CDIP
16-CFlatPack
Package / Case
16-CDIP (0.300", 7.62mm)
16-CFlatpack