54F175FMQB
54F175FMQB
Active
Description:  D FLIP-FLOP, F/FAST SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54F175FMQB Datasheet
History Price: $8.27000
In Stock: 2800
54F175FMQB vs 54F175DM
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
1
1
Number of Bits per Element
4
4
Clock Frequency
80 MHz
80 MHz
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
10.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
34 mA
34 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-CFP
16-CDIP
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)