Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54F175LM
54F175LM
Active
Logic - Flip Flops
Description:
F/FAST SERIES, 1 FUNC, POSITIVE
Manufacturer:
National Semiconductor
Datasheet:
54F175LM Datasheet
History Price: $5.52000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F175LM vs 54F273/QSA
Part No
54F175LM
54F273/QSA
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
Rochester Electronics
Series
54F
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
1
-
Number of Bits per Element
4
-
Clock Frequency
80 MHz
-
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
1mA, 20mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
34 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-LCCC (8.89x8.89)
-
Package / Case
20-CLCC
-