Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 54F20/BCA
54F20/BCA
Active
Logic - Gates and Inverters
Description:
54F20 - Dual 4-Input NAND Gate -
Manufacturer:
Rochester Electronics
Datasheet:
54F20/BCA Datasheet
History Price: Active
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F20/BCA vs 54F02FMQB
Part No
54F20/BCA
54F02FMQB
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
National Semiconductor
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NOR Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
5.1 mA
13 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
7ns @ 5V, 50pF
7.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CERDIP
14-CFP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CFlatPack