Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 54F240DC
54F240DC
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER, F/FAST SERIES
Manufacturer:
National Semiconductor
Datasheet:
54F240DC Datasheet
History Price: $2.28000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F240DC vs 54FCT16245ATEB
Part No
54F240DC
54FCT16245ATEB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Renesas Electronics
Series
54F
-
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Buffer, Inverting
Transceiver, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
48-CFlatPack
Supplier Device Package
20-CERDIP
48-CerPack