Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 54F240LM
54F240LM
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER, F/FAST SERIES
Manufacturer:
National Semiconductor
Datasheet:
54F240LM Datasheet
History Price: $4.67000
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F240LM vs 54F544DM
Part No
54F240LM
54F544DM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
54F
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Inverting
Transceiver, Inverting
Number of Elements
2
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
24-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
24-CDIP