54F241FMQB
54F241FMQB
Active
Description:  BUS DRIVER, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F241FMQB Datasheet
History Price: $7.45000
In Stock: 21200
54F241FMQB vs 54FCT16245TEB
Series
54F
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CFlatpack
48-CFlatPack
Supplier Device Package
20-CFlatPack
48-CerPack