54F244DM
54F244DM
Active
Description:  IC BUFF NON-INVERT 5.5V 20CERDIP
Manufacturer:  National Semiconductor
Datasheet:   54F244DM Datasheet
History Price: Active
In Stock: 4000
54F244DM vs 54F652SDM
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
24-CDIP (0.400", 10.16mm)
Supplier Device Package
20-CERDIP
24-CERDIP