Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Rochester Electronics 54F273/QSA
54F273/QSA
Active
Logic - Flip Flops
Description:
DUAL MARKED (5962-8855001SA)
Manufacturer:
Rochester Electronics
Datasheet:
54F273/QSA Datasheet
History Price: $72.06000
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F273/QSA vs 54FCT574CTDB
Part No
54F273/QSA
54FCT574CTDB
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Rochester Electronics
IDT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Standard
Type
-
D-Type
Output Type
-
Tri-State
Number of Elements
-
1
Number of Bits per Element
-
8
Clock Frequency
-
-
Max Propagation Delay @ V, Max CL
-
6.2ns @ 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
15mA, 48mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
1 mA
Input Capacitance
-
10 pF
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
20-CDIP
Package / Case
-
20-CDIP (0.300", 7.62mm)