Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Parity Generators and Checkers
/ Rochester Electronics 54F280/BDA
54F280/BDA
Active
Logic - Parity Generators and Checkers
Description:
DUAL MARKED (M38510/34901BDA)
Manufacturer:
Rochester Electronics
Datasheet:
54F280/BDA Datasheet
History Price: $72.79000
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F280/BDA vs 54F280J-MLS
Part No
54F280/BDA
54F280J-MLS
Category
Logic - Parity Generators and Checkers
Logic - Parity Generators and Checkers
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
-
Number of Circuits
-
-
Current - Output High, Low
-
1mA, 20mA
Voltage - Supply
-
4.5 V ~ 5.5 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
14-CDIP (0.300", 7.62mm)
Supplier Device Package
-
14-CERDIP