Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 54F32/BCA
54F32/BCA
Active
Logic - Gates and Inverters
Description:
DUAL MARKED (M38510/33501BCA)
Manufacturer:
Rochester Electronics
Datasheet:
54F32/BCA Datasheet
History Price: Active
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F32/BCA vs 54F14/B2A
Part No
54F32/BCA
54F14/B2A
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Rochester Electronics
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
Inverter
Number of Circuits
-
6
Number of Inputs
-
6
Features
-
Schmitt Trigger
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
-
Current - Output High, Low
-
1mA, 20mA
Input Logic Level - Low
-
0.5V
Input Logic Level - High
-
2.5V
Max Propagation Delay @ V, Max CL
-
13ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC