54F32DC
54F32DC
Obsolete
Description:  OR GATE, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F32DC Datasheet
History Price: $0.95000
In Stock: 22000
54F32DC vs 54F02FMQB
Part No
Series
54F
54F
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
OR Gate
NOR Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
15.5 mA
13 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
7.5ns @ 5V, 50pF
7.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CERDIP
14-CFP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CFlatPack