Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 54F365FMQB
54F365FMQB
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
HEX BUFFER/DRIVER
Manufacturer:
National Semiconductor
Datasheet:
54F365FMQB Datasheet
History Price: $4.64000
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F365FMQB vs 54F544DMQB
Part No
54F365FMQB
54F544DMQB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
National Semiconductor
Series
54F
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Transceiver, Inverting
Number of Elements
1
1
Number of Bits per Element
6
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
24-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFlatPack
24-CDIP