Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Rochester Electronics 54F374/BRA
54F374/BRA
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
DUAL MARKED (M3851034105BRA)
Manufacturer:
Rochester Electronics
Datasheet:
54F374/BRA Datasheet
History Price: $68.52000
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F374/BRA vs 54FCT240CTLB
Part No
54F374/BRA
54FCT240CTLB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Rochester Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
Buffer, Inverting
Number of Elements
-
2
Number of Bits per Element
-
4
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
-
12mA, 48mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-LCC
Supplier Device Package
-
20-LCC (8.89x8.89)