Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54F378DM
54F378DM
Obsolete
Logic - Flip Flops
Description:
D FLIP-FLOP, F/FAST SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54F378DM Datasheet
History Price: $3.69000
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F378DM vs 54F379FMQB
Part No
54F378DM
54F379FMQB
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
54F
54F
Packaging
Bulk
Bulk
Status
Obsolete
Active
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
1
Number of Bits per Element
6
4
Clock Frequency
70 MHz
75 MHz
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
10ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-
1mA, 20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
45 mA
40 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-CDIP
16-CFlatPack
Package / Case
16-CDIP (0.300", 7.62mm)
16-CFlatpack