54F378DM
54F378DM
Obsolete
Description:  D FLIP-FLOP, F/FAST SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54F378DM Datasheet
History Price: $3.69000
In Stock: 1200
54F378DM vs 54F74/BCA
Series
54F
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Function
Standard
-
Type
D-Type
-
Output Type
Non-Inverted
-
Number of Elements
1
-
Number of Bits per Element
6
-
Clock Frequency
70 MHz
-
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
45 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
16-CDIP
-
Package / Case
16-CDIP (0.300", 7.62mm)
-