54F412DMQB
54F412DMQB
Active
Description:  BUS DRIVER, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F412DMQB Datasheet
History Price: $9.87000
In Stock: 45200
54F412DMQB vs 54F563DM
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State, Non-Inverted
Tri-State, Inverted
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
23ns @ 5V, 50pF
-
Current - Output High, Low
3mA, 20mA
3mA, 20mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CDIP
20-CDIP