54F544FMQB
54F544FMQB
Active
Description:  IC TXRX INVERT 5.5V 24CFP
Manufacturer:  National Semiconductor
Datasheet:   54F544FMQB Datasheet
History Price: $9.34000
In Stock: 1600
54F544FMQB vs 54F241DM
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-CFlatpack
20-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CFP
20-CERDIP