54F544LMQB
54F544LMQB
Active
Description:  IC TXRX INVERT 5.5V 28CLCC
Manufacturer:  National Semiconductor
Datasheet:   54F544LMQB Datasheet
History Price: $12.16000
In Stock: 41700
54F544LMQB vs 54F240DM
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Inverting
Buffer, Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
28-CLCC
20-CDIP (0.300", 7.62mm)
Supplier Device Package
28-CLCC (11.43x11.43)
20-CERDIP