54F564DM
54F564DM
Active
Description:  BUS DRIVER, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F564DM Datasheet
History Price: $7.52000
In Stock: 16800
54F564DM vs 54F378FMQB
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Obsolete
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Inverted
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
6
Clock Frequency
100 MHz
70 MHz
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
10.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
3mA, 20mA
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
86 mA
45 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
20-CERDIP
16-CFlatPack
Package / Case
20-CDIP (0.300", 7.62mm)
16-CFlatpack