Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54F574LMQB
54F574LMQB
Active
Logic - Flip Flops
Description:
IC FF D-TYPE SGL 8BIT 20LCCC
Manufacturer:
National Semiconductor
Datasheet:
54F574LMQB Datasheet
History Price: $8.48000
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F574LMQB vs 54F175DM
Part No
54F574LMQB
54F175DM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Master Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Clock Frequency
60 MHz
80 MHz
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
10.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
3mA, 20mA
1mA, 20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
86 mA
34 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCCC (8.89x8.89)
16-CDIP
Package / Case
20-CLCC
16-CDIP (0.300", 7.62mm)