54F646SDM
54F646SDM
Active
Description:  BUS TRANSCEIVER, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F646SDM Datasheet
History Price: $9.18000
In Stock: 33600
54F646SDM vs 54FCT16245ATEB
Series
54F
-
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
24mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.300", 7.62mm)
48-CFlatPack
Supplier Device Package
24-CDIP
48-CerPack