Logic Type
Transceiver, Non-Inverting
Buffer, Inverting
Number of Bits per Element
8
4
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.400", 10.16mm)
20-CLCC
Supplier Device Package
24-CERDIP
20-LCCC (8.89x8.89)