54F652SDM
54F652SDM
Active
Description:  IC TXRX NON-INVERT 5.5V 24CERDIP
Manufacturer:  National Semiconductor
Datasheet:   54F652SDM Datasheet
History Price: $7.25000
In Stock: 32800
54F652SDM vs 54F657SDMQB
Series
54F
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
Tri-State, Non-Inverted
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.400", 10.16mm)
24-CDIP (0.400", 10.16mm)
Supplier Device Package
24-CERDIP
24-CERDIP