54FCT16245ATEB
54FCT16245ATEB
Active
Description:  IC TXRX NON-INVERT 5.5V 48CERPK
Manufacturer:  Renesas Electronics
History Price: $44.93967
In Stock: 28800
54FCT16245ATEB vs 54F544DM
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Inverting
Number of Elements
2
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
48-CFlatPack
24-CDIP (0.300", 7.62mm)
Supplier Device Package
48-CerPack
24-CDIP