Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Renesas Electronics 54FCT16245TEB
54FCT16245TEB
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.5V 48CERPK
Manufacturer:
Renesas Electronics
Datasheet:
54FCT16245TEB Datasheet
History Price: Obsolete
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54FCT16245TEB vs 54F651SDMQB
Part No
54FCT16245TEB
54F651SDMQB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
National Semiconductor
Series
-
54F
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
Transceiver, Inverting
Number of Elements
2
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
24mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
48-CFlatPack
24-CDIP (0.300", 7.62mm)
Supplier Device Package
48-CerPack
24-CDIP