Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ National Semiconductor 54FCT244DM
54FCT244DM
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
BUS DRIVER
Manufacturer:
National Semiconductor
Datasheet:
54FCT244DM Datasheet
History Price: Active
In Stock: 16780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54FCT244DM vs 54FCT245ATLB
Part No
54FCT244DM
54FCT245ATLB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Renesas Electronics
Series
-
54FCT
Packaging
Bulk
Tube
Status
Active
Last Time Buy
Logic Type
-
Transceiver, Non-Inverting
Number of Elements
-
1
Number of Bits per Element
-
8
Input Type
-
-
Output Type
-
3-State
Current - Output High, Low
-
12mA, 48mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
20-LCC
Supplier Device Package
-
20-LCC (8.89x8.89)